Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV560 Series

Description
The SV560 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Water for humidification systems · Lubricants for automated equipment · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 3’ of H2O · Can handle fluid viscosities as high as 10,000 centistokes · Maintenance free and long life · Built-in mounting bracket
Datasheet
Description
The SV560 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Water for humidification systems · Lubricants for automated equipment · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 3’ of H2O · Can handle fluid viscosities as high as 10,000 centistokes · Maintenance free and long life · Built-in mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV560 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV560 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV560 Series
The SV560 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Water for humidification systems · Lubricants for automated equipment · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products Features · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 3’ of H2O · Can handle fluid viscosities as high as 10,000 centistokes · Maintenance free and long life · Built-in mounting bracket

The SV560 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following:

· Adhesive or ink dispensing

· Reagents for analyzers or clinical instruments

· Water for humidification systems

· Lubricants for automated equipment

· Chemicals for pools and spas

· Syrup and flavoring for soda machines

· Fragrance for personal products

Features

· Adjustability over a wide range of operating conditions

· Volume output per stroke is adjusted by mechanically setting stroke

· Flow rate per minute is adjusted by frequency of operation

· Repeatability within 2%

· Self-priming: can start dry and capable of lifting 3’ of H2O

· Can handle fluid viscosities as high as 10,000 centistokes

· Maintenance free and long life

· Built-in mounting bracket

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV560 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0420 L/min (0.0427 in³/sec)
Shot Size 0.0500 to 0.3500 cc (0.0031 to 0.0214 cubic inches)
Operating Frequency 120.0 (Cycles/Min)
Metering Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 300 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
View Details
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps - SV603 Series - Valcor Engineering Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.1801 L/min (0.1831 in³/sec)
Shot Size 0.1000 to 1.5 cc (0.0061 to 0.0915 cubic inches)
View Details
Dispensing Guns - 2KSprayPak™ - Cammda Corporation
Specs
Valve Dispensing Technology Spray
Dispensing Application Bead
Application AdhesiveSilicone
View Details