Dymax Dispense Valves and Controllers, Model 830

Description
The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used with many low- to high-viscosity materials and features a suck-back control to handle stringy and tacky materials with no mess. The valve’s main feature is its disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimal cleanup, allowing for rapid material changeover. The standard Model 830 valve is supplied with 0.375 in [9.53 mm] OD black polyethylene tubing. The Model 830 valve can be integrated into an automated dispensing system and controlled with a three-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet
Description
The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used with many low- to high-viscosity materials and features a suck-back control to handle stringy and tacky materials with no mess. The valve’s main feature is its disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimal cleanup, allowing for rapid material changeover. The standard Model 830 valve is supplied with 0.375 in [9.53 mm] OD black polyethylene tubing. The Model 830 valve can be integrated into an automated dispensing system and controlled with a three-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves and Controllers, Model 830 -  - Dymax
Torrington, CT, United States
Dispense Valves and Controllers, Model 830
Dispense Valves and Controllers, Model 830
The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used with many low- to high-viscosity materials and features a suck-back control to handle stringy and tacky materials with no mess. The valve’s main feature is its disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimal cleanup, allowing for rapid material changeover. The standard Model 830 valve is supplied with 0.375 in [9.53 mm] OD black polyethylene tubing. The Model 830 valve can be integrated into an automated dispensing system and controlled with a three-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used with many low- to high-viscosity materials and features a suck-back control to handle stringy and tacky materials with no mess. The valve’s main feature is its disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve’s inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires minimal cleanup, allowing for rapid material changeover. The standard Model 830 valve is supplied with 0.375 in [9.53 mm] OD black polyethylene tubing.

The Model 830 valve can be integrated into an automated dispensing system and controlled with a three-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Dispensing Valve Systems
Product Name Dispense Valves and Controllers, Model 830
Valve Dispensing Technology Pinch Valve
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Dispense Valves and Controllers, Model 200 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Application variety of applications including dot, bead, and potting applications
View Details
Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details