Techcon Jet Tech Hot Melt Valve TS9300HM

Description
Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in other jet valves. An isolated jetting mechanism that ensures fluids are contamination-free. Dual temperature controllers for the jet and the heater which allow the nozzle to be heated to optimum jetting temperatures while keeping the PUR fluid at reduced temperatures. Line speeds up to 100mm/sec and nozzle sizes from 64 to 400 µm.Designed For Quick And Easy CleaningTechcon's patent pending diaphragm design enables you to exchange syringes quickly and requires minimal cleaning. To eliminate having to clean residual PUR between the syringe and the jet, the TS9300HM has a thermal jacket surrounding the high-temperature feed tube so the syringe can easily be removed with the feed tube attached. The valve also includes a disposable feed tube so only the nozzle plate and diaphragm are in contact with the fluid for quick and easy cleaning.TS930 Standalone Controller Techcon's stand-alone TS930 Controller is available to help program the TS9300HM Hot Melt Jet Valve. The TS930 Controller has dual independent temperature controllers and dual independent power supplies for the jet and the heater along with precision air regulators and gauges to fine-tune the jetting parameters. Six independent recipes can be input easily and stored using the fully programmable front panel on the TS930. Recipes can be triggered via a digital I/O connection for easy robot integration.
Description
Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in other jet valves. An isolated jetting mechanism that ensures fluids are contamination-free. Dual temperature controllers for the jet and the heater which allow the nozzle to be heated to optimum jetting temperatures while keeping the PUR fluid at reduced temperatures. Line speeds up to 100mm/sec and nozzle sizes from 64 to 400 µm.Designed For Quick And Easy CleaningTechcon's patent pending diaphragm design enables you to exchange syringes quickly and requires minimal cleaning. To eliminate having to clean residual PUR between the syringe and the jet, the TS9300HM has a thermal jacket surrounding the high-temperature feed tube so the syringe can easily be removed with the feed tube attached. The valve also includes a disposable feed tube so only the nozzle plate and diaphragm are in contact with the fluid for quick and easy cleaning.TS930 Standalone Controller Techcon's stand-alone TS930 Controller is available to help program the TS9300HM Hot Melt Jet Valve. The TS930 Controller has dual independent temperature controllers and dual independent power supplies for the jet and the heater along with precision air regulators and gauges to fine-tune the jetting parameters. Six independent recipes can be input easily and stored using the fully programmable front panel on the TS930. Recipes can be triggered via a digital I/O connection for easy robot integration.

Suppliers

Company
Product
Description
Supplier Links
Jet Tech Hot Melt Valve - TS9300HM - Techcon
Cypress, CA, United States
Jet Tech Hot Melt Valve
TS9300HM
Jet Tech Hot Melt Valve TS9300HM
Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in other jet valves. An isolated jetting mechanism that ensures fluids are contamination-free. Dual temperature controllers for the jet and the heater which allow the nozzle to be heated to optimum jetting temperatures while keeping the PUR fluid at reduced temperatures. Line speeds up to 100mm/sec and nozzle sizes from 64 to 400 µm.Designed For Quick And Easy CleaningTechcon's patent pending diaphragm design enables you to exchange syringes quickly and requires minimal cleaning. To eliminate having to clean residual PUR between the syringe and the jet, the TS9300HM has a thermal jacket surrounding the high-temperature feed tube so the syringe can easily be removed with the feed tube attached. The valve also includes a disposable feed tube so only the nozzle plate and diaphragm are in contact with the fluid for quick and easy cleaning.TS930 Standalone Controller Techcon's stand-alone TS930 Controller is available to help program the TS9300HM Hot Melt Jet Valve. The TS930 Controller has dual independent temperature controllers and dual independent power supplies for the jet and the heater along with precision air regulators and gauges to fine-tune the jetting parameters. Six independent recipes can be input easily and stored using the fully programmable front panel on the TS930. Recipes can be triggered via a digital I/O connection for easy robot integration.

Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in other jet valves. An isolated jetting mechanism that ensures fluids are contamination-free. Dual temperature controllers for the jet and the heater which allow the nozzle to be heated to optimum jetting temperatures while keeping the PUR fluid at reduced temperatures. Line speeds up to 100mm/sec and nozzle sizes from 64 to 400 µm.Designed For Quick And Easy CleaningTechcon's patent pending diaphragm design enables you to exchange syringes quickly and requires minimal cleaning. To eliminate having to clean residual PUR between the syringe and the jet, the TS9300HM has a thermal jacket surrounding the high-temperature feed tube so the syringe can easily be removed with the feed tube attached. The valve also includes a disposable feed tube so only the nozzle plate and diaphragm are in contact with the fluid for quick and easy cleaning.TS930 Standalone Controller Techcon's stand-alone TS930 Controller is available to help program the TS9300HM Hot Melt Jet Valve. The TS930 Controller has dual independent temperature controllers and dual independent power supplies for the jet and the heater along with precision air regulators and gauges to fine-tune the jetting parameters. Six independent recipes can be input easily and stored using the fully programmable front panel on the TS930. Recipes can be triggered via a digital I/O connection for easy robot integration.

Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS9300HM
Product Name Jet Tech Hot Melt Valve
Valve Dispensing Technology Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 200 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Application variety of applications including dot, bead, and potting applications
View Details
ST-291 S Unloader Valve w/ Micro-Switch - 200291550 - Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details
Positive Displacement - Positive Displacement Valve - Cammda Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispensing Application Bead
Application AdhesiveSilicone
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details