Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP15N

Description
The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Intermittent = 50%, 1 minute on Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 45º C (113º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body Operating Pressure: 0-24 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 5.5 oz (156 gms) Agency Approvals: UR, cUR, NSF, ENEC, WRAS (does not apply to all models) Patents: US Patent 7,938,383
Datasheet
Description
The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Intermittent = 50%, 1 minute on Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 45º C (113º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body Operating Pressure: 0-24 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 5.5 oz (156 gms) Agency Approvals: UR, cUR, NSF, ENEC, WRAS (does not apply to all models) Patents: US Patent 7,938,383
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP15N - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP15N
2-way, Direct Acting Solenoid Valve DSVP15N
The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Intermittent = 50%, 1 minute on Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 45º C (113º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body Operating Pressure: 0-24 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 5.5 oz (156 gms) Agency Approvals: UR, cUR, NSF, ENEC, WRAS (does not apply to all models) Patents: US Patent 7,938,383

The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water applications.

Electrical Specifications

Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC valves 12 Watts | DC valves 11 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Intermittent = 50%, 1 minute on
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 45º C (113º F) max

Mechanical Specifications

Media: Water up to 99º C with Polysulfone body
Operating Pressure: 0-24 inches water column (higher upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PSU Polysulfone
Diaphragm Material: VMQ - Silicone
Weight: 5.5 oz (156 gms)

Agency Approvals: UR, cUR, NSF, ENEC, WRAS (does not apply to all models)

Patents: US Patent 7,938,383

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP15N
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 3.2 L/min (3.25 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Spray Valve, Flat Pattern, Handwheel, Viton Seals - A3015-1-S01 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Flat
Application Lubricants
View Details
2-way, Direct Acting Solenoid Valve - DSVP11 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details