DigiKey Laser Drivers 175-MAX3646ETG+TCT-ND

Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 175-MAX3646ETG+TCT-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3646ETG+TCT-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX3420EETG+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
CODECS - 505-ADAU1361BCPZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor and Detector Interfaces - 505-ADPD144RI-ACEZ-RL7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type FLGA; 12-LFLGA
View Details
Sensor and Detector Interfaces - 175-MAX1464AAI+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details