DigiKey Laser Drivers ADN2870ACPZ-RL-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2870ACPZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2870ACPZ-RL-ND
Laser Drivers ADN2870ACPZ-RL-ND
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2870ACPZ-RL-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
RF Power Controller ICs - 505-AD8311ACBZ-P7-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type 6-WFBGA, WLCSP
Pins 6 #
View Details
CODECS - 505-AD1938WBSTZ-RLDKR-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details