DigiKey Laser Drivers ADN2847ACPZ-32-RL7TR-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2847ACPZ-32-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2847ACPZ-32-RL7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX1464AAI+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Laser Drivers - MAX3643ETG+CT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
View Details
I/O Expanders - 505-ADP5587ACPZ-1-R7TR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V
View Details
CODECS - 505-ADAU1761BCPZ-RLTR-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details