DigiKey Laser Drivers MAX3643ETG+CT-ND

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3643ETG+CT-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3643ETG+CT-ND
Laser Drivers MAX3643ETG+CT-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3643ETG+CT-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Controller ICs - 505-AD8315ARMZ-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-DS2488X+TCT-ND - DigiKey
Specs
Technology UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.63V
View Details
RF Front End (LNA + PA) - 505-ADRF5515BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
Sensor and Detector Interfaces - 175-MAX14838GTC+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 12-WFDFN Exposed Pad
View Details