DigiKey Laser Drivers ADN2848ACPZ-32-RL-ND

Description
Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2848ACPZ-32-RL-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2848ACPZ-32-RL-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 1.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - MAX3263CAG-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Data Rate 155000 kbps
View Details
Laser Drivers - ADN2847ACPZ-32-RL7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Controllers - 505-ADIN2111BCPZ-R7TR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
CODECS - 505-ADAU1761BCPZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details