Quality Bearings & Components BETEX 38 ESD Standard 8 kVA Induction Heater TB-310720S

Description
BETEX 38 ESD Standard 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-310720S Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 30 mm Max. OD ø: 480 mm Max. width: 200 mm Automatic demagnetization Automatic power reduction Yokes: set of 2 or 3 sizes Max. bearing weight: 125 kg Max. weight other parts: 75 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet
Description
BETEX 38 ESD Standard 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-310720S Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 30 mm Max. OD ø: 480 mm Max. width: 200 mm Automatic demagnetization Automatic power reduction Yokes: set of 2 or 3 sizes Max. bearing weight: 125 kg Max. weight other parts: 75 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 38 ESD Standard 8 kVA Induction Heater - TB-310720S - Quality Bearings & Components
Hicksville, NY, USA
BETEX 38 ESD Standard 8 kVA Induction Heater
TB-310720S
BETEX 38 ESD Standard 8 kVA Induction Heater TB-310720S
BETEX 38 ESD Standard 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-310720S Medium size bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 30 mm Max. OD ø: 480 mm Max. width: 200 mm Automatic demagnetization Automatic power reduction Yokes: set of 2 or 3 sizes Max. bearing weight: 125 kg Max. weight other parts: 75 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector

BETEX 38 ESD Standard 8 kVA

INDUCTION HEATERS - BENCH-TOP

PART NUMBER: TB-310720S
Medium size bench-top type induction heater with swivel arm for use in the workshop.
Specs:

  • Min. ID Ø: 30 mm
  • Max. OD Ø: 480 mm
  • Max. width: 200 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: set of 2 or 3 sizes
  • Max. bearing weight: 125 kg
  • Max. weight other parts: 75 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-310720S
Product Name BETEX 38 ESD Standard 8 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater - TB-340650T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
View Details
Medium Industion Heaters - TIH 100m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 15.75 inch (20 to 400 mm)
View Details
2 suppliers