Quality Bearings & Components BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater TB-300170T

Description
BETEX 40 RMD Turbo 12 kVA - TUV INDUCTION HEATERS - MOBILE PART NUMBER: TB-300170T Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. The TURBO effect only works when the component is in a horizontal position. Specs: TUV Certified Min. ID ø: 60/170 mm Max. OD ø: 920 mm Max. width: 350 mm Automatic demagnetization Automatic power reduction Yokes: selection of 3 sizes Max. bearing weight: 600 kg Max. weight other parts: 450 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector Railway sector MRO/OEM sector
Datasheet
Description
BETEX 40 RMD Turbo 12 kVA - TUV INDUCTION HEATERS - MOBILE PART NUMBER: TB-300170T Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. The TURBO effect only works when the component is in a horizontal position. Specs: TUV Certified Min. ID ø: 60/170 mm Max. OD ø: 920 mm Max. width: 350 mm Automatic demagnetization Automatic power reduction Yokes: selection of 3 sizes Max. bearing weight: 600 kg Max. weight other parts: 450 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector Railway sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater - TB-300170T - Quality Bearings & Components
Hicksville, NY, USA
BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater
TB-300170T
BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater TB-300170T
BETEX 40 RMD Turbo 12 kVA - TUV INDUCTION HEATERS - MOBILE PART NUMBER: TB-300170T Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. The TURBO effect only works when the component is in a horizontal position. Specs: TUV Certified Min. ID ø: 60/170 mm Max. OD ø: 920 mm Max. width: 350 mm Automatic demagnetization Automatic power reduction Yokes: selection of 3 sizes Max. bearing weight: 600 kg Max. weight other parts: 450 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector Railway sector MRO/OEM sector

BETEX 40 RMD Turbo 12 kVA - TUV

INDUCTION HEATERS - MOBILE

PART NUMBER: TB-300170T
Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. The TURBO effect only works when the component is in a horizontal position.
Specs:

  • TUV Certified
  • Min. ID Ø: 60/170 mm
  • Max. OD Ø: 920 mm
  • Max. width: 350 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: selection of 3 sizes
  • Max. bearing weight: 600 kg
  • Max. weight other parts: 450 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • Railway sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-300170T
Product Name BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Medium Industion Heaters - TIH 100m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 15.75 inch (20 to 400 mm)
View Details
2 suppliers
BETEX Super Turbo 24 kVA Induction Heater - TB-950008T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 5.71 inch (145 mm)
View Details
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details