SKF/Global Electric Hot Plate Induction Heater 729659

Description
Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F). Adjustable temperature range of 50 - 200 °C (120 - 390 °F) Protective cover to avoid contamination during heating
Datasheet
Description
Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F). Adjustable temperature range of 50 - 200 °C (120 - 390 °F) Protective cover to avoid contamination during heating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Hot Plate Induction Heater - 729659 - SKF/Global
Lansdale, PA, USA
Electric Hot Plate Induction Heater
729659
Electric Hot Plate Induction Heater 729659
Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F). Adjustable temperature range of 50 - 200 °C (120 - 390 °F) Protective cover to avoid contamination during heating

Thermostat controlled bearing heating

The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F).

  • Adjustable temperature range of 50 - 200 °C (120 - 390 °F)
  • Protective cover to avoid contamination during heating
Supplier's Site Datasheet
Electric Hot Plate Induction Heater - 729659 - SKF/North America
Lansdale, PA, USA
Electric Hot Plate Induction Heater
729659
Electric Hot Plate Induction Heater 729659
Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F). Adjustable temperature range of 50 - 200 °C (120 - 390 °F) Protective cover to avoid contamination during heating

Thermostat controlled bearing heating

The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between 50 and 200 °C (120 and 390 °F).

  • Adjustable temperature range of 50 - 200 °C (120 - 390 °F)
  • Protective cover to avoid contamination during heating
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Bearing Heaters Bearing Heaters
Product Number 729659 729659
Product Name Electric Hot Plate Induction Heater Electric Hot Plate Induction Heater
Type Hot Plate Hot Plate
Unlock Full Specs
to access all available technical data

Similar Products

Large Industion Heaters - TIH 220m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.2362 to 23.62 inch (6 to 600 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
BETEX MF Quick-Heater Induction Heater - TB-MF600125 - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Temperature Range 240 F (116 C)
View Details
Portable Induction Heater - TMBH 1 - SKF/Global
Specs
Type Other
Form Factor Portable
Min. Bearing ID 0.7874 to 3.94 inch (20 to 100 mm)
View Details
2 suppliers