Ludeca, Inc. Induction Bearing Heaters EDDYTHERM 2X

Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater with Swivel Arm package, suitable for bearings up to 176 lbs. in weight, including magnetic temperature probe and 3 crossbars (55 x 55 x 275mm, 28 x 28 x 275mm and 14 x 14 x 275mm). Electric current: 480V, single phase
Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater with Swivel Arm package, suitable for bearings up to 176 lbs. in weight, including magnetic temperature probe and 3 crossbars (55 x 55 x 275mm, 28 x 28 x 275mm and 14 x 14 x 275mm). Electric current: 480V, single phase

Suppliers

Company
Product
Description
Supplier Links
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Doral, FL, USA
Induction Bearing Heaters
EDDYTHERM 2X
Induction Bearing Heaters EDDYTHERM 2X
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater with Swivel Arm package, suitable for bearings up to 176 lbs. in weight, including magnetic temperature probe and 3 crossbars (55 x 55 x 275mm, 28 x 28 x 275mm and 14 x 14 x 275mm). Electric current: 480V, single phase

EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizing cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick.

Induction Bearing Heater with Swivel Arm package, suitable for bearings up to 176 lbs. in weight, including magnetic temperature probe and 3 crossbars (55 x 55 x 275mm, 28 x 28 x 275mm and 14 x 14 x 275mm). Electric current: 480V, single phase

Supplier's Site

Technical Specifications

  Ludeca, Inc.
Product Category Bearing Heaters
Product Number EDDYTHERM 2X
Product Name Induction Bearing Heaters
Type Yoke Style
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Small Industion Heaters - TIH 030 Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 11.81 inch (20 to 300 mm)
View Details
2 suppliers
BETEX Giant Turbo 48, 100 kVA Induction Heater - TB-240600AT - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 inch (115 mm)
View Details
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details