Quality Bearings & Components BETEX 38 ZFD Standard 12 kVA Induction Heater TB-290660S

Description
BETEX 38 ZFD Standard 12 kVA INDUCTION HEATERS - MOBILE PART NUMBER: TB-290660S Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID ø: 30 mm Max. OD ø: 720 mm Max. width: 340 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 280 kg Max. weight other parts: 200 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet
Description
BETEX 38 ZFD Standard 12 kVA INDUCTION HEATERS - MOBILE PART NUMBER: TB-290660S Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID ø: 30 mm Max. OD ø: 720 mm Max. width: 340 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 280 kg Max. weight other parts: 200 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 38 ZFD Standard 12 kVA Induction Heater - TB-290660S - Quality Bearings & Components
Hicksville, NY, USA
BETEX 38 ZFD Standard 12 kVA Induction Heater
TB-290660S
BETEX 38 ZFD Standard 12 kVA Induction Heater TB-290660S
BETEX 38 ZFD Standard 12 kVA INDUCTION HEATERS - MOBILE PART NUMBER: TB-290660S Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID ø: 30 mm Max. OD ø: 720 mm Max. width: 340 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 280 kg Max. weight other parts: 200 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector

BETEX 38 ZFD Standard 12 kVA

INDUCTION HEATERS - MOBILE

PART NUMBER: TB-290660S
Mobile roll-around type induction heater with swivel arm and convenient folding operating panel.
Specs:

  • Min. ID Ø: 30 mm
  • Max. OD Ø: 720 mm
  • Max. width: 340 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: selection of 5 sizes
  • Max. bearing weight: 280 kg
  • Max. weight other parts: 200 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-290660S
Product Name BETEX 38 ZFD Standard 12 kVA Induction Heater
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Induction Heaters - EAZ Series - SKF/Global
Specs
Type Other
Min. Bearing ID 2.56 to 5.12 inch (65 to 130 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
BETEX 22 ESD Standard 3.6 kVA Induction Heater - TB-280620S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.5906 inch (15 mm)
View Details
Multi-core Industion Heaters - TIH MC Series - SKF/Global
Specs
Type Yoke Style
Form Factor Floor Standing
View Details
2 suppliers