Quality Bearings & Components BETEX 22 ELD Standard 3.6 kVA Induction Heater TB-270600S

Description
BETEX 22 ELD Standard 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-270600S Portable heater for use in the workshop and on site. Specs: Min. ID ø: 10 mm Max. OD ø: 240 mm Max. width: 120 mm Automatic demagnetization Automatic power reduction Including 5 yokes Shoulder strap Max. bearing weight: 15 kg Max. weight other parts: 10 kg Applications: Technical services MRO organization
Datasheet
Description
BETEX 22 ELD Standard 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-270600S Portable heater for use in the workshop and on site. Specs: Min. ID ø: 10 mm Max. OD ø: 240 mm Max. width: 120 mm Automatic demagnetization Automatic power reduction Including 5 yokes Shoulder strap Max. bearing weight: 15 kg Max. weight other parts: 10 kg Applications: Technical services MRO organization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 22 ELD Standard 3.6 kVA Induction Heater - TB-270600S - Quality Bearings & Components
Hicksville, NY, USA
BETEX 22 ELD Standard 3.6 kVA Induction Heater
TB-270600S
BETEX 22 ELD Standard 3.6 kVA Induction Heater TB-270600S
BETEX 22 ELD Standard 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-270600S Portable heater for use in the workshop and on site. Specs: Min. ID ø: 10 mm Max. OD ø: 240 mm Max. width: 120 mm Automatic demagnetization Automatic power reduction Including 5 yokes Shoulder strap Max. bearing weight: 15 kg Max. weight other parts: 10 kg Applications: Technical services MRO organization

BETEX 22 ELD Standard 3.6 kVA

INDUCTION HEATERS - PORTABLE

PART NUMBER: TB-270600S
Portable heater for use in the workshop and on site.
Specs:

  • Min. ID Ø: 10 mm
  • Max. OD Ø: 240 mm
  • Max. width: 120 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Including 5 yokes
  • Shoulder strap
  • Max. bearing weight: 15 kg
  • Max. weight other parts: 10 kg

Applications:

  • Technical services
  • MRO organization
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-270600S
Product Name BETEX 22 ELD Standard 3.6 kVA Induction Heater
Type Yoke Style
Form Factor Portable
Min. Bearing ID 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
BETEX Giant Standard 40, 48, 100 kVA Induction Heater - TB-240600S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 3.35 inch (85 mm)
View Details
Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details