Quality Bearings & Components BETEX Super Turbo 24 kVA Induction Heater TB-950008T

Description
BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 145/195 mm Max. OD ø: 1700 mm Max. width: 600 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1200 kg Max. weight other parts: 900 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet
Description
BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 145/195 mm Max. OD ø: 1700 mm Max. width: 600 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1200 kg Max. weight other parts: 900 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Super Turbo 24 kVA Induction Heater - TB-950008T - Quality Bearings & Components
Hicksville, NY, USA
BETEX Super Turbo 24 kVA Induction Heater
TB-950008T
BETEX Super Turbo 24 kVA Induction Heater TB-950008T
BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 145/195 mm Max. OD ø: 1700 mm Max. width: 600 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1200 kg Max. weight other parts: 900 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry

BETEX Super Turbo 24 kVA

INDUCTION HEATERS - HEAVY-DUTY

PART NUMBER: TB-950008T
Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position.
Heating times are subject to the relationship between:
- Min. bore and max. outside diameter, width and weight.
- Required temperature and material type.
- Available power.
Note: The technical data is indicative and dependent on the amount of power and type of heater.
Specs:

  • Min. ID Ø: 145/195 mm
  • Max. OD Ø: 1700 mm
  • Max. width: 600 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Including 1 yoke
  • Max. bearing weight: 1200 kg
  • Max. weight other parts: 900 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
  • Wind energy
  • Power plants
  • Mining industry
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-950008T
Product Name BETEX Super Turbo 24 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater - TB-340650T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
View Details
Large Industion Heaters - TIH 220m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.2362 to 23.62 inch (6 to 600 mm)
View Details
2 suppliers