SKF/Global Large Industion Heaters TIH 220m Series

Description
High heating capacity of up to 300 kg bearing The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range. Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants. Features and benefits Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating Automatic demagnetisation
Datasheet
Description
High heating capacity of up to 300 kg bearing The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range. Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants. Features and benefits Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating Automatic demagnetisation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Industion Heaters - TIH 220m Series - SKF/Global
Lansdale, PA, USA
Large Industion Heaters
TIH 220m Series
Large Industion Heaters TIH 220m Series
High heating capacity of up to 300 kg bearing The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range. Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants. Features and benefits Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating Automatic demagnetisation

High heating capacity of up to 300 kg bearing

The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range.

Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants.

Features and benefits

  • Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy
  • Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated
  • 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption
  • Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating
  • Automatic demagnetisation
Supplier's Site Datasheet
Large Industion Heaters - TIH 220m Series - SKF/North America
Lansdale, PA, USA
Large Industion Heaters
TIH 220m Series
Large Industion Heaters TIH 220m Series
High heating capacity of up to 300 kg bearing The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range. Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants. Features and benefits Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating Automatic demagnetisation

High heating capacity of up to 300 kg bearing

The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for heating bearings up to a maximum weight of 300 kg (660 lbs) and solid components up to a maximum weight of 150 kg (330 lbs). Advanced design of the power electronics including current and overheating control, combined with user friendly features such as sliding arms and remote control are standard to the TIH...m range.

Maximum efficiency is achieved by placing the induction coil outside the heater's housing, in the centre of the bearing, resulting in shorter heating time and lower energy consumption. The LED operating display and control panel are integrated in a remote control, which makes the heater easy to use. To suit different operating voltages worldwide, the TIH 220m is available in different voltage variants.

Features and benefits

  • Capable of heating a 220 kg (480 lbs) bearing in just 20 minutes, saving time and energy
  • Supplied standard with two yokes, allowing bearings with a bore diameter from 60 mm (2.3 in) up to a maximum weight of 300 kg (660 lbs) to be heated
  • 2-step power setting and smaller yoke facilitates efficient heating of smaller bearings with a lower power consumption
  • Temperature mode pre-set at 110 °C (230 °F), helps prevent bearing overheating
  • Automatic demagnetisation
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Bearing Heaters Bearing Heaters
Product Number TIH 220m Series TIH 220m Series
Product Name Large Industion Heaters Large Industion Heaters
Type Yoke Style Yoke Style
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details
BETEX Giant Standard 40, 48, 100 kVA Induction Heater - TB-240600S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 3.35 inch (85 mm)
View Details
Multi-core Industion Heaters - TIH MC Series - SKF/Global
Specs
Type Yoke Style
Form Factor Floor Standing
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details