Quality Bearings & Components BETEX Giant Turbo 48, 100 kVA Induction Heater TB-240600AT

Description
BETEX Giant Turbo 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600AT Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 115 - 240 mm Max. OD ø: 1400 - 2500 mm Max. width: 450 - 1020 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1500-12000 kg Max. weight other parts: < 12000 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet
Description
BETEX Giant Turbo 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600AT Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 115 - 240 mm Max. OD ø: 1400 - 2500 mm Max. width: 450 - 1020 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1500-12000 kg Max. weight other parts: < 12000 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Giant Turbo 48, 100 kVA Induction Heater - TB-240600AT - Quality Bearings & Components
Hicksville, NY, USA
BETEX Giant Turbo 48, 100 kVA Induction Heater
TB-240600AT
BETEX Giant Turbo 48, 100 kVA Induction Heater TB-240600AT
BETEX Giant Turbo 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600AT Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 115 - 240 mm Max. OD ø: 1400 - 2500 mm Max. width: 450 - 1020 mm Automatic demagnetization Automatic power reduction Including 1 yoke Max. bearing weight: 1500-12000 kg Max. weight other parts: < 12000 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry

BETEX Giant Turbo 40, 48, 100 kVA

INDUCTION HEATERS - HEAVY-DUTY

PART NUMBER: TB-240600AT
Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position.
Heating times are subject to the relationship between:
- Min. bore and max. outside diameter, width and weight.
- Required temperature and material type.
- Available power.
Note: The technical data is indicative and dependent on the amount of power and type of heater.
Specs:

  • Min. ID Ø: 115 - 240 mm
  • Max. OD Ø: 1400 - 2500 mm
  • Max. width: 450 - 1020 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Including 1 yoke
  • Max. bearing weight: 1500-12000 kg
  • Max. weight other parts: < 12000 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
  • Wind energy
  • Power plants
  • Mining industry
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-240600AT
Product Name BETEX Giant Turbo 48, 100 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
Medium Industion Heaters - TIH 100m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 15.75 inch (20 to 400 mm)
View Details
2 suppliers
BETEX 38 ESD Standard 8 kVA Induction Heater - TB-310720S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
View Details
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details