Quality Bearings & Components BETEX 22 ESD Standard 3.6 kVA Induction Heater TB-280620S

Description
BETEX 22 ESD Standard 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-280620S Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 15 mm Max. OD ø: 340 mm Max. width: 150 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet
Description
BETEX 22 ESD Standard 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-280620S Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 15 mm Max. OD ø: 340 mm Max. width: 150 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 22 ESD Standard 3.6 kVA Induction Heater - TB-280620S - Quality Bearings & Components
Hicksville, NY, USA
BETEX 22 ESD Standard 3.6 kVA Induction Heater
TB-280620S
BETEX 22 ESD Standard 3.6 kVA Induction Heater TB-280620S
BETEX 22 ESD Standard 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-280620S Basic bench-top type induction heater with swivel arm for use in the workshop. Specs: Min. ID ø: 15 mm Max. OD ø: 340 mm Max. width: 150 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector

BETEX 22 ESD Standard 3.6 kVA

INDUCTION HEATERS - BENCH-TOP

PART NUMBER: TB-280620S
Basic bench-top type induction heater with swivel arm for use in the workshop.
Specs:

  • Min. ID Ø: 15 mm
  • Max. OD Ø: 340 mm
  • Max. width: 150 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: set of 3 or 5 sizes
  • Max. bearing weight: 40 kg
  • Max. weight other parts: 25 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-280620S
Product Name BETEX 22 ESD Standard 3.6 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Industion Heaters - TIH 030 Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 11.81 inch (20 to 300 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
BETEX 38 ZFD Standard 12 kVA Induction Heater - TB-290660S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 1.18 inch (30 mm)
View Details
Medium Industion Heaters - TIH 100m Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 15.75 inch (20 to 400 mm)
View Details
2 suppliers