Ludeca, Inc. Induction Bearing Heaters EDDYTHERM 4X

Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 660 lbs. in weight, including magnetic temperature probe and one crossbar (75 x 75 x 460mm). Electric current: 480V, single phase
Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 660 lbs. in weight, including magnetic temperature probe and one crossbar (75 x 75 x 460mm). Electric current: 480V, single phase

Suppliers

Company
Product
Description
Supplier Links
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Doral, FL, USA
Induction Bearing Heaters
EDDYTHERM 4X
Induction Bearing Heaters EDDYTHERM 4X
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 660 lbs. in weight, including magnetic temperature probe and one crossbar (75 x 75 x 460mm). Electric current: 480V, single phase

EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizing cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick.

Induction Bearing Heater package, suitable for bearings up to 660 lbs. in weight, including magnetic temperature probe and one crossbar (75 x 75 x 460mm). Electric current: 480V, single phase

Supplier's Site

Technical Specifications

  Ludeca, Inc.
Product Category Bearing Heaters
Product Number EDDYTHERM 4X
Product Name Induction Bearing Heaters
Type Yoke Style
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details
Adjustable Induction Heaters - EAZ Series - SKF/Global
Specs
Type Other
Min. Bearing ID 2.56 to 5.12 inch (65 to 130 mm)
View Details
2 suppliers
BETEX Super Standard 24 kVA Induction Heater - TB-250600S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 2.36 inch (60 mm)
View Details
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details