SKF/Global Portable Induction Heater TMBH 1

Description
A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency. This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings. Lightweight and portable (4,5 kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
Datasheet
Description
A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency. This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings. Lightweight and portable (4,5 kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Induction Heater - TMBH 1 - SKF/Global
Lansdale, PA, USA
Portable Induction Heater
TMBH 1
Portable Induction Heater TMBH 1
A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency. This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings. Lightweight and portable (4,5 kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case

A portable bearing heater weighing only 4,5 kg (10 lb)

The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency.

This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings.

  • Lightweight and portable (4,5 kg – 10 lbs)
  • Heating efficiency better than 85%
  • Components are not magnetised
  • Equipped with temperature and time control
  • Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
Supplier's Site Datasheet
Portable Induction Heater - TMBH 1 - SKF/North America
Lansdale, PA, USA
Portable Induction Heater
TMBH 1
Portable Induction Heater TMBH 1
A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency. This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings. Lightweight and portable (4,5 kg – 10 lbs) Heating efficiency better than 85% Components are not magnetised Equipped with temperature and time control Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case

A portable bearing heater weighing only 4,5 kg (10 lb)

The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses a patented method of heating based on high frequency induction, which provides optimised efficiency.

This method is very quiet and creates no magnetisation at all. In addition to bearings, the heater can also be used for heating ferrous components such as gears, pulleys, bushings and shrink rings.

  • Lightweight and portable (4,5 kg – 10 lbs)
  • Heating efficiency better than 85%
  • Components are not magnetised
  • Equipped with temperature and time control
  • Supplied with a heating clamp, temperature probe, power cable, heat resistant gloves and a carrying case
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Bearing Heaters Bearing Heaters
Product Number TMBH 1 TMBH 1
Product Name Portable Induction Heater Portable Induction Heater
Type Other Other
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Induction Heaters - EAZ Series - SKF/Global
Specs
Type Other
Min. Bearing ID 2.56 to 5.12 inch (65 to 130 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details
BETEX 38 ZFD Standard 12 kVA Induction Heater - TB-290660S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 1.18 inch (30 mm)
View Details
Electric Hot Plate Induction Heater - 729659 - SKF/Global
Specs
Type Hot Plate
Form Factor Benchtop
Temperature Range 122 to 392 F (50 to 200 C)
View Details
2 suppliers