DEPRAG, Inc. Drill

Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your
Datasheet
Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill -  - DEPRAG, Inc.
Lewisville, TX, USA
Drill
Drill
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas.

Advantages:

  • Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance.
  • Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration.
  • Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck.
  • High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm.
  • Customer-Specific Solutions - We can produce a customized air drill that is adapted to your
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Name Drill
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
View Details
BDF451 - 18V LXT® Lithium-Ion Cordless 1/2" Driver-Drill Kit - BDF451 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
18Volt ONE+ 1/2
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 3.65 lbs (1.66 kg)
View Details