RS Components, Ltd. Pillar Drills & Bench Drills 1753810

Description
Chuck Guard for pillar drill 75mm
Request a Quote
Description
Chuck Guard for pillar drill 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pillar Drills & Bench Drills - 1753810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pillar Drills & Bench Drills
1753810
Pillar Drills & Bench Drills 1753810
Chuck Guard for pillar drill 75mm

Chuck Guard for pillar drill 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Drills
Product Number 1753810
Product Name Pillar Drills & Bench Drills
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Pillar Drills & Bench Drills - 288823 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Pillar Drills & Bench Drills - 1889710 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details