1660-6 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1660-6
Description
PISTOL GRIP TYPE
120 VOLT AC/DC INPUT SUPPLY RATING
7 AMP CURRENT RATING
11.4 POUND WEIGHT
450 RPM SPEED RATING
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
CORD TYPE 8 FOOT FIXED
CONSTRUCTION GROUNDED
GEAR TRAIN TRIPLE
INCLUDES (1) 1/2 INCH COMPACT DRILL, (1) PIPE HANDLE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTOL GRIP TYPE
120 VOLT AC/DC INPUT SUPPLY RATING
7 AMP CURRENT RATING
11.4 POUND WEIGHT
450 RPM SPEED RATING
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
CORD TYPE 8 FOOT FIXED
CONSTRUCTION GROUNDED
GEAR TRAIN TRIPLE
INCLUDES (1) 1/2 INCH COMPACT DRILL, (1) PIPE HANDLE
Datasheet
Suppliers
Electric Portable Drill
1660-6
PISTOL GRIP TYPE
120 VOLT AC/DC INPUT SUPPLY RATING
7 AMP CURRENT RATING
11.4 POUND WEIGHT
450 RPM SPEED RATING
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
CORD TYPE 8 FOOT FIXED
CONSTRUCTION GROUNDED
GEAR TRAIN TRIPLE
INCLUDES (1) 1/2 INCH COMPACT DRILL, (1) PIPE HANDLE
- PISTOL GRIP TYPE
- 120 VOLT AC/DC INPUT SUPPLY RATING
- 7 AMP CURRENT RATING
- 11.4 POUND WEIGHT
- 450 RPM SPEED RATING
- 5/8 INCH-16 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- LENGTH 12-1/4 INCH
- CORD TYPE 8 FOOT FIXED
- CONSTRUCTION GROUNDED
- GEAR TRAIN TRIPLE
- INCLUDES (1) 1/2 INCH COMPACT DRILL, (1) PIPE HANDLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1660-6 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
|
Type
|
Pistol Grip
|
|
Chuck Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Pistol Grip; Rotary Hammer
Features
Battery-Powered
View Details
Power
1600 watts
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Right Angle
Chuck Size
0.5000 inch (12.7 mm)
View Details