DEPRAG, Inc. Pneumatic Angle Drill with Collet DA 020 / DC 020 / DA 035

Description
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams - steel- - non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-constructi on - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas - where are processed metallic and non-metallic materials. Advantages: High power output at a low weight in small development Ergonomic Highly durable Efficiency Reliability Easy operating and simple maintenance Drive: Air grinders DEPRAG INDUSTRIAL are equipped by vane motor - which offers use high power output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in comparison with conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine grinders-in comparison with grinders with vane motor - which have same power. Another advantage of turbine grinders is operating without lubrication compressed air.
Datasheet
Description
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams - steel- - non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-constructi on - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas - where are processed metallic and non-metallic materials. Advantages: High power output at a low weight in small development Ergonomic Highly durable Efficiency Reliability Easy operating and simple maintenance Drive: Air grinders DEPRAG INDUSTRIAL are equipped by vane motor - which offers use high power output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in comparison with conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine grinders-in comparison with grinders with vane motor - which have same power. Another advantage of turbine grinders is operating without lubrication compressed air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Angle Drill with Collet
DA 020 / DC 020 / DA 035
Pneumatic Angle Drill with Collet DA 020 / DC 020 / DA 035
DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder of society DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams - steel- - non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-constructi on - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas - where are processed metallic and non-metallic materials. Advantages: High power output at a low weight in small development Ergonomic Highly durable Efficiency Reliability Easy operating and simple maintenance Drive: Air grinders DEPRAG INDUSTRIAL are equipped by vane motor - which offers use high power output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in comparison with conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine grinders-in comparison with grinders with vane motor - which have same power. Another advantage of turbine grinders is operating without lubrication compressed air.

DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations.

Use:

Pneumatic air grinder of society DEPRAG are required in areas - where is necessary use reliable and hight powerful tools to fabricating of casted parts for precision operations during grading and deburring of welding seams - the use of these small and light- weight grinders simplify any fabricating job-welding seams - steel- - non-metallic materials of different kinds and rocks.

DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-construction - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas - where are processed metallic and non-metallic materials.

Advantages:

  • High power output at a low weight in small development
  • Ergonomic
  • Highly durable
  • Efficiency
  • Reliability
  • Easy operating and simple maintenance

Drive:

Air grinders DEPRAG INDUSTRIAL are equipped by vane motor - which offers use high power output at a low weight at small development.

In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have higher power in comparison with conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine grinders-in comparison with grinders with vane motor - which have same power. Another advantage of turbine grinders is operating without lubrication compressed air.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DA 020 / DC 020 / DA 035
Product Name Pneumatic Angle Drill with Collet
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
Length 7.44 to 9.53 inch (189 to 242 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753810 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Electric Portable Drill - 2415-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 800 rpm
View Details
Portable Magnetic Drilling Machine - CSU 100/3RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details
Pistolgrip Drill, Power Output 290 W (.39 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details