DEWALT Industrial Tool Co. 20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit DCD790D2

Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.2" front to back), lightweight (3.5 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Description
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.2" front to back), lightweight (3.5 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Suppliers

Company
Product
Description
Supplier Links
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit - DCD790D2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit
DCD790D2
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit DCD790D2
Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.2" front to back), lightweight (3.5 lb) design fits into tight areas High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications Ergonomic comfort grip handle provides ideal balance & tool control Metal ½” ratcheting chuck for superior bit gripping strength LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows

Product Features

  • DEWALT brushless motor delivers up to 57% more run time over brushed
  • XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs
  • Compact (7.2" front to back), lightweight (3.5 lb) design fits into tight areas
  • High speed transmission delivers 2-speed settings (0-600/0-2,000 RPM) improving speed and torque control across a range fastening and drilling applications
  • Ergonomic comfort grip handle provides ideal balance & tool control
  • Metal ½” ratcheting chuck for superior bit gripping strength
  • LED light with 20 second trigger release delay provides increased visibility in dark or confined spaces, LED placement on tool foot eliminates chuck shadows
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD790D2
Product Name 20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
1/2" (13mm) End Handle Drill - DW140 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power 580 watts
Chuck Size 0.5000 inch (12.7 mm)
Amps 7 amps
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details