Crane Aerospace & Electronics Oscillators DTO 6563

Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote Datasheet
Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
DTO 6563
Oscillators DTO 6563
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number DTO 6563
Product Name Oscillators
Frequency 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details