Crane Aerospace & Electronics Oscillators 8500 Series

Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote Datasheet
Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8500 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
8500 Series
Oscillators 8500 Series
Frequency Min (MHz) | 750 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 750
  • Frequency Max (MHz) | 6,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 8500 Series
Product Name Oscillators
Frequency 750 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details