Crane Aerospace & Electronics Oscillators VCO 7311

Description
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCO 7311 series is a voltage-controlled oscillator designed for microwave applications, offering a frequency range of 3.0 to 6.0 GHz with a maximum tuning bandwidth of 13%. It provides a nominal output power of +10 dBm and features an output buffer amplifier, internal voltage regulation, and hermetic sealing. The tuning voltage range is 0 to +12 V, with a tuning linearity of 1.6:1 MHz max and a post-tuning drift of ±1.5 MHz max over 1 µS to 10 S. Phase noise is typically -90 dBc/Hz at a 100 kHz offset, and harmonics are suppressed to -40 dBc max. The device operates from +12 V at 80 mA typical, with a temperature range of -54 to +85 °C and frequency stability of ±15 ppm. It uses removable SMA female connectors for RF and tuning, and a solder pin for DC. Dimensions are 0.65 x 1.05 x 0.25 inches.

Datasheet Summary
Powered by GS/AI

The VCO 7311 series is a voltage-controlled oscillator designed for microwave applications, offering a frequency range of 3.0 to 6.0 GHz with a maximum tuning bandwidth of 13%. It provides a nominal output power of +10 dBm and features an output buffer amplifier, internal voltage regulation, and hermetic sealing. The tuning voltage range is 0 to +12 V, with a tuning linearity of 1.6:1 MHz max and a post-tuning drift of ±1.5 MHz max over 1 µS to 10 S. Phase noise is typically -90 dBc/Hz at a 100 kHz offset, and harmonics are suppressed to -40 dBc max. The device operates from +12 V at 80 mA typical, with a temperature range of -54 to +85 °C and frequency stability of ±15 ppm. It uses removable SMA female connectors for RF and tuning, and a solder pin for DC. Dimensions are 0.65 x 1.05 x 0.25 inches.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
VCO 7311
Oscillators VCO 7311
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 3,000
  • Frequency Max (MHz) | 6,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number VCO 7311
Product Name Oscillators
Frequency 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details