Crane Aerospace & Electronics Oscillators 8510 Series

Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8510 Series is a phase-locked oscillator with external reference, covering 6.0 GHz to 18.0 GHz, designed for low-cost commercial applications using a coaxial resonator oscillator and high-performance sampling phase detector. It provides +10 dBm nominal output power, with harmonics at most -25 dBc and spurious at most -70 dBc. Frequency stability matches the external reference, and phase noise includes reference noise plus 20 log(N) + 3 dB. The unit operates from +15 V at up to 350 mA, within -20°C to +70°C, and uses SMA female RF and feedthrough DC connectors. Physical dimensions are 2.25" x 2.25" x 0.625".

Datasheet Summary
Powered by GS/AI

The 8510 Series is a phase-locked oscillator with external reference, covering 6.0 GHz to 18.0 GHz, designed for low-cost commercial applications using a coaxial resonator oscillator and high-performance sampling phase detector. It provides +10 dBm nominal output power, with harmonics at most -25 dBc and spurious at most -70 dBc. Frequency stability matches the external reference, and phase noise includes reference noise plus 20 log(N) + 3 dB. The unit operates from +15 V at up to 350 mA, within -20°C to +70°C, and uses SMA female RF and feedthrough DC connectors. Physical dimensions are 2.25" x 2.25" x 0.625".

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8510 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
8510 Series
Oscillators 8510 Series
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 18,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 8510 Series
Product Name Oscillators
Frequency 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details