Crane Aerospace & Electronics Oscillators SYN 6458

Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6139-6458-00 is a VME-compatible frequency synthesizer designed for RWR, emitter location, and electronic warfare simulation applications. It features a broadband single-loop design, internal reference, extended temperature range, and custom interface options. The unit is packaged in a 6U, 2-slot form factor.

Datasheet Summary
Powered by GS/AI

The 6139-6458-00 is a VME-compatible frequency synthesizer designed for RWR, emitter location, and electronic warfare simulation applications. It features a broadband single-loop design, internal reference, extended temperature range, and custom interface options. The unit is packaged in a 6U, 2-slot form factor.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
SYN 6458
Oscillators SYN 6458
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 18,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number SYN 6458
Product Name Oscillators
Frequency 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details