Constar Motion Co., Ltd DC Coreless Motor/Driving Series L1722N5M

Description
1722 12v Micro DC Coreless Motor Diameter: 17mm Length : 22mm Voltage: 12V , 7.4V Max. Output Power : 12.3W Speed: 20000-27000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Description
1722 12v Micro DC Coreless Motor Diameter: 17mm Length : 22mm Voltage: 12V , 7.4V Max. Output Power : 12.3W Speed: 20000-27000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L1722N5M is a DC coreless motor designed for applications in mini UAVs, remote control hobby products, and small household appliances. It operates at rated voltages of 7.4V and 12V, with a no-load speed ranging from 20,000 to 27,000 RPM depending on the voltage. The motor features a terminal resistance of 1.1Oc at 7.4V and 1.8Oc at 12V, with a no-load current of 45mA at 7.4V. The stall torque is rated at 23.5mNm for the 7.4V version, with a corresponding stall current of 6,730mA. Under load conditions, the motor can deliver a load torque of 1.0mNm at a load speed of 19,150 RPM, consuming 330mA. The maximum output power is 12.3W at 7.4V, with a maximum efficiency of approximately 84%. The motor operates effectively within a temperature range of -20¬8C to +85¬8C and has a rotor inertia of 0.8 gcm¬=. The L1722N5M utilizes precious metal brushes and high-performance Nd-Fe-B magnets, contributing to its compact and lightweight design. This motor is suitable for applications requiring high efficiency and low power consumption.

Datasheet Summary
Powered by GS/AI

The L1722N5M is a DC coreless motor designed for applications in mini UAVs, remote control hobby products, and small household appliances. It operates at rated voltages of 7.4V and 12V, with a no-load speed ranging from 20,000 to 27,000 RPM depending on the voltage. The motor features a terminal resistance of 1.1Oc at 7.4V and 1.8Oc at 12V, with a no-load current of 45mA at 7.4V. The stall torque is rated at 23.5mNm for the 7.4V version, with a corresponding stall current of 6,730mA. Under load conditions, the motor can deliver a load torque of 1.0mNm at a load speed of 19,150 RPM, consuming 330mA. The maximum output power is 12.3W at 7.4V, with a maximum efficiency of approximately 84%. The motor operates effectively within a temperature range of -20¬8C to +85¬8C and has a rotor inertia of 0.8 gcm¬=. The L1722N5M utilizes precious metal brushes and high-performance Nd-Fe-B magnets, contributing to its compact and lightweight design. This motor is suitable for applications requiring high efficiency and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Driving Series - L1722N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Driving Series
L1722N5M
DC Coreless Motor/Driving Series L1722N5M
1722 12v Micro DC Coreless Motor Diameter: 17mm Length : 22mm Voltage: 12V , 7.4V Max. Output Power : 12.3W Speed: 20000-27000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

1722 12v Micro DC Coreless Motor
Diameter: 17mm Length : 22mm Voltage: 12V , 7.4V Max. Output Power : 12.3W Speed: 20000-27000rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number L1722N5M
Product Name DC Coreless Motor/Driving Series
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0165 HP
Continuous Current 0.0450 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0614N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.21E-4 HP
View Details
DC Sonic Motor - 1640ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.63 inch (16 mm)
View Details
Brushless DC Motor/Outer Rotor - BO2824N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Core Motor - C1627F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0011 HP
View Details