Precision DC coreless motor with precious metal commutation, designed for medical, healthcare, automotive, robotics, and industrial automation applications. Available in 6.8V and 24V variants, it has a diameter of 22mm and length of 31.6mm, with a weight of 55.8g. Rated operating voltage is 6.8V or 24V, with no-load speeds of 6000rpm and 11000rpm respectively, and maximum output power of 3.8W or 8.3W. Features include a rotor inertia of 4.4 gcm², 84% to 86% maximum efficiency, and an operating temperature range of -20°C to +85°C. Equipped with two sleeve bearings, IP30 protection, and a thermal class of 85°C. Axial play is 0.02mm to 0.15mm, radial play is 0.025mm, with dynamic axial load capability of 3.3N and static axial load of 60N. Radial load at 3mm from mounting face is 14N. Has one pole pair and a 9-segment metallic commutator.
22mm Coreless Peristaltic Pump Motor
Diameter: 22mm Length : 32mm Voltage: 6.8V, 24V Max. Output Power : 3.8W Speed: 6000rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2232N9M |
| Product Name | Precision DC Coreless Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 6.8 VDC |
| Output Power | 0.0051 HP |
| Continuous Current | 15 amps |