DC coreless motor for miniature applications such as UAVs and small household appliances, with a 6mm diameter and 9mm length, rated for 3.0V operation. It features precious metal commutation, a rotor inertia of 0.008 gcm², and a weight of 1 g. Operating temperature range is -20°C to +65°C. Maximum output power is 0.10 W, with no-load speed of 34,000 rpm and stall torque of 0.12 mNm. Options include lead wire length, shaft length, special coils, and gearheads.
6mm Micro Coreless DC Motor
Diameter: 6mm Length : 9mm Voltage: 3V Max. Output Power : 0.1W Speed: 34000-49000rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | L0609N3M |
| Product Name | DC Coreless Motor/Driving Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.0 VDC |
| Output Power | 1.34E-4 HP |
| Continuous Current | 0.0400 amps |