Constar Motion Co., Ltd DC Coreless Motor/Vibrating Series VL0716N5M

Description
7mm Micro Coreless Vibration Motor Diameter: 7mm Length : 16mm Voltage: 3V , 3.7V Speed: 10500-14000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Description
7mm Micro Coreless Vibration Motor Diameter: 7mm Length : 16mm Voltage: 3V , 3.7V Speed: 10500-14000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DC coreless vibration motor for wearable devices, mobile phones, and healthcare products, with a 7mm diameter and 16mm length, operating at 3.0V or 3.7V, delivering 10500 to 14000 rpm, and featuring precious metal commutation. It has a terminal resistance of 5.4Ω to 9.7Ω, a starting voltage of 0.8V, a stall current up to 600mA, and operates from -20°C to +80°C. Weight is 4g. Options include lead wire length, shaft length, eccentric weight, and silicone sets.

Datasheet Summary
Powered by GS/AI

DC coreless vibration motor for wearable devices, mobile phones, and healthcare products, with a 7mm diameter and 16mm length, operating at 3.0V or 3.7V, delivering 10500 to 14000 rpm, and featuring precious metal commutation. It has a terminal resistance of 5.4Ω to 9.7Ω, a starting voltage of 0.8V, a stall current up to 600mA, and operates from -20°C to +80°C. Weight is 4g. Options include lead wire length, shaft length, eccentric weight, and silicone sets.

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Vibrating Series - VL0716N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Vibrating Series
VL0716N5M
DC Coreless Motor/Vibrating Series VL0716N5M
7mm Micro Coreless Vibration Motor Diameter: 7mm Length : 16mm Voltage: 3V , 3.7V Speed: 10500-14000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

7mm Micro Coreless Vibration Motor
Diameter: 7mm Length : 16mm Voltage: 3V , 3.7V Speed: 10500-14000rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number VL0716N5M
Product Name DC Coreless Motor/Vibrating Series
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1723R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
Continuous Current 0.0450 amps
View Details
Brushless DC Motor/Outer Rotor - BO4316NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motor/Micro DC Coreless Brush Motor - 2232N5M2B - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Brushless DC Motor/Outer Rotor - BO3216NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details