Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO3846NH2B

Description
38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO3846NH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO3846NH2B
Brushless DC Motor/Outer Rotor BO3846NH2B
38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

38mm High Torque Outer Rotor Brushless DC Motor
Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO3846NH2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 1.96 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2008NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 11.4 VDC
Output Power 0.0013 HP
View Details
Brushless DC Motor/Outer Rotor - BO4840NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Output Power 3.17 HP
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1020N - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details