Constar Motion Co., Ltd DC Core Motor C1723R

Description
1723 7.4v DC Core Motor Diameter: 17mm Length : 23mm Voltage: 6V , 7.4V Max. Output Power : 1.85W Speed: 12000-19400rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
1723 7.4v DC Core Motor Diameter: 17mm Length : 23mm Voltage: 6V , 7.4V Max. Output Power : 1.85W Speed: 12000-19400rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1723R - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1723R
DC Core Motor C1723R
1723 7.4v DC Core Motor Diameter: 17mm Length : 23mm Voltage: 6V , 7.4V Max. Output Power : 1.85W Speed: 12000-19400rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

1723 7.4v DC Core Motor
Diameter: 17mm Length : 23mm Voltage: 6V , 7.4V Max. Output Power : 1.85W Speed: 12000-19400rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1723R
Product Name DC Core Motor
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
Continuous Current 0.0450 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1718N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO3216NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Coreless Motor/Driving Series - L0412N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 4.29E-4 HP
View Details
DC Coreless Motor/Driving Series - L0612N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 9.38E-4 HP
View Details