Constar Motion Co., Ltd DC Core Motor C1215F

Description
12mm N20 DC Motor Diameter: 12mm Length : 15mm Voltage: 1.5V , 3V, 3.5V Max. Output Power : 1.18W Speed: 9600-25000rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
12mm N20 DC Motor Diameter: 12mm Length : 15mm Voltage: 1.5V , 3V, 3.5V Max. Output Power : 1.18W Speed: 9600-25000rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1215F - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1215F
DC Core Motor C1215F
12mm N20 DC Motor Diameter: 12mm Length : 15mm Voltage: 1.5V , 3V, 3.5V Max. Output Power : 1.18W Speed: 9600-25000rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

12mm N20 DC Motor
Diameter: 12mm Length : 15mm Voltage: 1.5V , 3V, 3.5V Max. Output Power : 1.18W Speed: 9600-25000rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1215F
Product Name DC Core Motor
DC Voltage Range 3.5 VDC
Output Power 0.0016 HP
Continuous Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Sonic Motor - 1839ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.71 inch (18 mm)
View Details
DC Coreless Motor/Vibrating Series - VL0610N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.0160 amps
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS3246NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details