8mm Mini Brushless DC Motor Diameter:8mm Length:15mm Voltage:3.7v 5V Max. output power :0.92W Speed:8100-32300rpm. Applications:Medical Equipment,RC Helicopter,Industria
l Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear
ing type,Encoder,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
8mm Mini Brushless DC Motor
Diameter:8mm Length:15mm Voltage:3.7v 5V Max. output power :0.92W Speed:8100-32300rpm.
Applications:Medical Equipment,RC Helicopter,Industrial Automation.
Options:Lead wires length,Shaft length,Special coils,Gearheads,Bearing type,Encoder,Driver. The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .