BO4416N2B is an outer rotor, sensorless brushless DC motor designed for precision drive applications in smart home and industrial automation. It has a diameter of 44 mm and an overall length of 16 mm, with a housing mounted via M6 threads. The motor operates at 12 V, 18 V, or 24 V, with a maximum output power of 95 W, a no-load speed of 3450 rpm at 12 V, and a stall torque of 1057 mNm. It features 12 pole pairs, two ball bearings, IP20 protection, and operates across a temperature range of -40 to +120 °C. The winding thermal class is 180 °C, and the rotor inertia is 70 gcm². Weight is 66 g.
44mm Flat brushless motor
Diameter:44mm Lengh :16mm Voltage:12V、18V 、24V Max. output power :95W Speed:3450rpm
Applications:Robotic
Options: Lead wires length,Shaft length,Special coils,Gearheads,Enco
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO4416N2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.1273 HP |
| Continuous Current | 0.3000 amps |