Constar Motion Co., Ltd Precision DC Coreless Motor 1627N5M(1)

Description
16mm 6v Dc Motor Double Schaft Diameter: 16mm Lengh : 27mm Voltage: 4.5V , 6V, 12V Max. Output Power : 3.3W Speed: 10100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
16mm 6v Dc Motor Double Schaft Diameter: 16mm Lengh : 27mm Voltage: 4.5V , 6V, 12V Max. Output Power : 3.3W Speed: 10100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1627N5M(1) - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1627N5M(1)
Precision DC Coreless Motor 1627N5M(1)
16mm 6v Dc Motor Double Schaft Diameter: 16mm Lengh : 27mm Voltage: 4.5V , 6V, 12V Max. Output Power : 3.3W Speed: 10100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

16mm 6v Dc Motor Double Schaft
Diameter: 16mm Lengh : 27mm Voltage: 4.5V , 6V, 12V Max. Output Power : 3.3W Speed: 10100rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1627N5M(1)
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0044 HP
Continuous Current 50 amps
Continuous Torque 0.0 In-lbs (0.0306 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat BLDC Motor - BF3211NB2B - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Sonic Motor - 2038ZDF&2040ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.79 inch (20 mm)
View Details
Brushless DC Motor/Outer Rotor - BO3823N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Coreless Motor/Driving Series - L0408N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 2.14E-4 HP
View Details