Constar Motion Co., Ltd Precision DC Coreless Motor 3257N9C2B

Description
32mm 12v, 24v Coreless Dc Motor Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
32mm 12v, 24v Coreless Dc Motor Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 3257N9C2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
3257N9C2B
Precision DC Coreless Motor 3257N9C2B
32mm 12v, 24v Coreless Dc Motor Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

32mm 12v, 24v Coreless Dc Motor
Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 3257N9C2B
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1086 HP
Continuous Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1625N5C - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Precision DC Coreless Motor - 1625N9M - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO3828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1329N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details