Constar Motion Co., Ltd DC Core Motor C1628R

Description
16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1628R - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1628R
DC Core Motor C1628R
16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

16mm 12v DC electric automobile Motor
Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm
Applications: Small electronic products, smart home, car. etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1628R
Product Name DC Core Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0022 HP
Continuous Current 0.0630 amps
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 0816N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.2 VDC
Output Power 4.02E-4 HP
View Details
DC Coreless Motor/Driving Series - L1722N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0165 HP
View Details
DC Core Motor - C2838R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0255 HP
View Details
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details