The L0716N5M is a DC coreless motor with precious metal commutation, designed for use in mini UAVs, remote control hobby products, and small household appliances. It has a 7mm diameter and 16mm length, operates at 3.4V, and features a no-load speed of 25,000 rpm, a no-load current of 50 mA, a terminal resistance of 4.7 Ω, a stall torque of 0.81 mNm, and a maximum output power of 0.53 W. The motor weighs 2.5 g and has a rotor inertia of 0.05 gcm². Its operating temperature range is -20°C to +100°C.
3.4V 716 DC Coreless Motor
Diameter: 7mm Length : 16mm Voltage: 3.2V , 3.4V Max. Output Power : 4.2W Speed: 25000-43000rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | L0716N5M |
| Product Name | DC Coreless Motor/Driving Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.4 VDC |
| Output Power | 7.10E-4 HP |
| Continuous Current | 0.0500 amps |