The C1012F is a 10mm diameter DC core motor with a 12mm length, designed for applications in security equipment, small electronics, remote control aircraft, personal care products, and portable tools. It is available in three voltage variants: 2.0V, 3.0V, and 4.5V, with corresponding no-load speeds of 7000, 12900, and 32000 rpm, and maximum output powers of 0.06W, 0.17W, and 0.84W. The motor features precious metal commutation, operates within a temperature range of -20°C to +80°C, and includes a varistor. Weight ranges from 3.0g to 3.15g depending on variant. Options include custom lead wire length, shaft length, special coils, and gearheads.
10mm DC Core Motor
Diameter: 10mm Length : 12mm Voltage: 2V , 3V, 4.5V Max. Output Power : 0.84W Speed: 7000-32000rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | C1012F |
| Product Name | DC Core Motor |
| DC Voltage Range | 4.5 VDC |
| Output Power | 0.0011 HP |
| Continuous Current | 0.0800 amps |