Precision DC coreless motor designed for medical, healthcare, automotive, robotics, and industrial automation applications. Available in 24V, 36V, and 48V versions, it features a graphite brush commutator, 33 gcm² rotor inertia, and a 250 g weight. Maximum output power is 158 W, 214 W, or 157 W depending on voltage. Nominal speed ranges from 7740 to 8320 rpm, with nominal torque of 60.0, 86.0, or 30.0 mNm. Maximum efficiency reaches 88%. Thermal resistance is 6.2 K/W housing to ambient and 3.8 K/W winding to housing. Operating temperature range is -20°C to +120°C, with a winding thermal class of 155°C. Protection class IP20, with two ball bearings and a 9-segment commutator. Axial play is 0.02 to 0.15 mm, radial play is 0.025 mm, with dynamic axial load capacity of 5.6 N and radial load of 30 N at 3 mm from mounting face. Pole pairs: 1.
30mm 36v Coreless DC Motor
Diameter: 30mm Length : 68mm Voltage: 24V, 36V , 48V Max. Output Power : 158W Speed: 8500rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 3068N9C2B |
| Product Name | Precision DC Coreless Motor |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.2118 HP |
| Continuous Current | 150 amps |