Constar Motion Co., Ltd DC Coreless Motor/Vibrating Series VL0610N5M

Description
6mm Micro Coreless Vibration Motor Diameter: 6mm Length : 10mm Voltage: 1.3V , 1.5V, 3V Speed: 8700-11000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet
Description
6mm Micro Coreless Vibration Motor Diameter: 6mm Length : 10mm Voltage: 1.3V , 1.5V, 3V Speed: 8700-11000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Vibrating Series - VL0610N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Vibrating Series
VL0610N5M
DC Coreless Motor/Vibrating Series VL0610N5M
6mm Micro Coreless Vibration Motor Diameter: 6mm Length : 10mm Voltage: 1.3V , 1.5V, 3V Speed: 8700-11000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

6mm Micro Coreless Vibration Motor
Diameter: 6mm Length : 10mm Voltage: 1.3V , 1.5V, 3V Speed: 8700-11000rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number VL0610N5M
Product Name DC Coreless Motor/Vibrating Series
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.0160 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1630N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0027 HP
View Details
DC Coreless Motor/Driving Series - L0614N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.21E-4 HP
View Details
Brushless DC Motor/Inner Rotor, Slotless - B3265NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC Core Motor - C1723R(2) - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0059 HP
Continuous Current 0.1200 amps
View Details