The VL0614N5M is a DC coreless vibration motor with precious metal commutation, designed for wearable devices, mobile phones, tablets, and healthcare products. It has a diameter of 6mm and length of 14mm, weighs 2.9g, and operates from -10°C to +65°C. It runs at 10,200 rpm at 3.0V with a terminal resistance of 18Ω, a starting voltage of 0.6V, and a stall current of 180mA. Options include lead wire length, shaft length, eccentric weight, and silicone sets.
614 DC Coreless Vibration Motor
Diameter: 6mm Length : 14mm Voltage: 1.3V , 1.5V, 3V Speed: 7100-15000rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | VL0614N5M |
| Product Name | DC Coreless Motor/Vibrating Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.0 VDC |
| Continuous Current | 0.0500 amps |