Constar Motion Co., Ltd DC Core Motor C1220F

Description
1220 Micro DC Core Motor Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
1220 Micro DC Core Motor Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1220F - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1220F
DC Core Motor C1220F
1220 Micro DC Core Motor Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

1220 Micro DC Core Motor
Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1220F
Product Name DC Core Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0013 HP
Continuous Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1627F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0011 HP
View Details
Precision DC Coreless Motor - 1331N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 6.57E-4 HP
View Details
DC Coreless Motor/Vibrating Series - VL0716N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1100 amps
View Details
Brushless DC Motor/Outer Rotor - BO1709NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 10.0 VDC
Output Power 0.0070 HP
View Details