Constar Motion Co., Ltd Flat DC motor/Driving Series 2007RFN

Description
2007 Flat DC Motor Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm Applications: Mini electronic products, toys, etc. Options: Lead wires length, Special coils The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet
Description
2007 Flat DC Motor Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm Applications: Mini electronic products, toys, etc. Options: Lead wires length, Special coils The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat DC motor/Driving Series - 2007RFN - Constar Motion Co., Ltd
Futian, Shenzhen, China
Flat DC motor/Driving Series
2007RFN
Flat DC motor/Driving Series 2007RFN
2007 Flat DC Motor Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm Applications: Mini electronic products, toys, etc. Options: Lead wires length, Special coils The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

2007 Flat DC Motor
Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm
Applications: Mini electronic products, toys, etc.
Options: Lead wires length, Special coils
The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 2007RFN
Product Name Flat DC motor/Driving Series
DC Voltage Range 3.0 VDC
Output Power 3.89E-4 HP
Continuous Current 0.0280 amps
Continuous Torque 0.0 In-lbs (0.0031 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0609N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.34E-4 HP
View Details
Precision DC Coreless Motor - 0615N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.47E-4 HP
View Details
Flat DC motor/Vibrating Series - 1234RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 11000 rpm
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details